Mueller Electric Company BNC Bulkhead Female-Female Connector BU-P3846

Description
Female BNC Connector with 7 inch 20 AWG wire leads
Request a Quote Datasheet
Description
Female BNC Connector with 7 inch 20 AWG wire leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Bulkhead Female-Female Connector - BU-P3846 - Mueller Electric Company
Akron, OH, USA
BNC Bulkhead Female-Female Connector
BU-P3846
BNC Bulkhead Female-Female Connector BU-P3846
Female BNC Connector with 7 inch 20 AWG wire leads

Female BNC Connector with 7 inch 20 AWG wire leads

Supplier's Site Datasheet
Coaxial Adapters - 8884667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
8884667
Coaxial Adapters 8884667
50 Ohm Jack To Jack Connector Adapter

50 Ohm Jack To Jack Connector Adapter

Supplier's Site
Coaxial Connector (RF) Adapters - 314-1194-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
314-1194-ND
Coaxial Connector (RF) Adapters 314-1194-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
BNC Connector
BU-P3846
BNC Connector BU-P3846
BNC PANEL MOUNT (F TO F)

BNC PANEL MOUNT (F TO F)

Buy Now
Adapter, Coaxial, Bnc Jack-Bnc Jack, 50 Ohm; Convert From Coax Type Mueller Electric - 66W1200 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Bnc Jack-Bnc Jack, 50 Ohm; Convert From Coax Type Mueller Electric
66W1200
Adapter, Coaxial, Bnc Jack-Bnc Jack, 50 Ohm; Convert From Coax Type Mueller Electric 66W1200
ADAPTER, COAXIAL, BNC JACK-BNC JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ADAPTER, COAXIAL, BNC JACK-BNC JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number BU-P3846 8884667 314-1194-ND BU-P3846 66W1200
Product Name BNC Bulkhead Female-Female Connector Coaxial Adapters Coaxial Connector (RF) Adapters BNC Connector Adapter, Coaxial, Bnc Jack-Bnc Jack, 50 Ohm; Convert From Coax Type Mueller Electric
Connector Type BNC BNC BNC BNC
Unlock Full Specs
to access all available technical data