Mueller Electric BU-P5170-0 Banana Plug
Banana Plug Connector Standard Banana Crimp or Solder Black
BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8884758 | BU-P5170-0 | 314-1178-ND | 66W1226 |
| Product Name | Banana Connectors | Audio & Video Connectors | Jacks, Plugs | Banana Plug, 15A, Crimp/solder, Black; Gender Mueller Electric |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Termination | Crimp, solder | |||
| Connector Type | Audio / Video | |||
| Mounting | Free Hanging (In-Line) | Cable Mount |