Banana Jack Connector Standard Banana Threaded, External (Nut) Yellow
CONN BANANA JACK THRD YELLOW
CONN, BANANA, JACK, 36A, STUD, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-1555-ND | BU-P72930-4 | BU-P72930-4 | 70AC8192 |
| Product Name | Jacks, Plugs | Audio & Video Connectors | Jacks, Plugs | Conn, Banana, Jack, 36A, Stud, Yellow; Gender Mueller Electric |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Panel Mount | Panel Mount | Panel Mount | |
| Connector Type | Audio / Video |