Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket 75Ohm
RF COAX ADAPTER, F PLUG-JACK, 75 OHM; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 314-1548-ND | 70AC8188 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adapter, F Plug-Jack, 75 Ohm; Convert From Coax Type Mueller Electric |
| Connector Type | Type F |