Mueller Electric Company Jacks, Plugs BU-PMDP-S-0

Description
Banana Plug, Double, Shorting Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Double, Shorting Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1214-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1214-ND
Jacks, Plugs 314-1214-ND
Banana Plug, Double, Shorting Connector Standard Banana Solderless Black

Banana Plug, Double, Shorting Connector Standard Banana Solderless Black

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-PMDP-S-0
Audio & Video Connectors BU-PMDP-S-0
DOUBLE BANANA SHORTING PLUG,BLK

DOUBLE BANANA SHORTING PLUG,BLK

Buy Now
Banana Plug With Shorting Bar, Double, 15A, Solderless, Black; Gender Mueller Electric - 66W1150 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug With Shorting Bar, Double, 15A, Solderless, Black; Gender Mueller Electric
66W1150
Banana Plug With Shorting Bar, Double, 15A, Solderless, Black; Gender Mueller Electric 66W1150
BANANA PLUG WITH SHORTING BAR, DOUBLE, 15A, SOLDERLESS, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Product Range:- RoHS Compliant: Yes

BANANA PLUG WITH SHORTING BAR, DOUBLE, 15A, SOLDERLESS, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1214-ND BU-PMDP-S-0 66W1150
Product Name Jacks, Plugs Audio & Video Connectors Banana Plug With Shorting Bar, Double, 15A, Solderless, Black; Gender Mueller Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details