SMB CONNECTOR CRIMP STYLE
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
CONNECTOR, COAXIAL, SMB, PLUG, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Mueller Electric Company | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | BU-P72981 | 314-1171-ND | 66W1234 |
| Product Name | SMB Connector | Coaxial Connector (RF) Assemblies | Connector, Coaxial, Smb, Plug, 50 Ohm, Cable; Connector Type Mueller Electric |
| Connector Type | BNC; SMB | SMB | SMB |
| Gender | Male / Plug | Male / Plug | |
| Voltage Rating | 250 volts | ||
| Frequency | 0.000 to 3.000 GHz |