HARWIN Socket, Sil, 20Way; No. Of Contacts Harwin D01-99020 01

Description
SOCKET, SIL, 20WAY; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:D01 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019);RoHS Compliant: Yes
Datasheet
Description
SOCKET, SIL, 20WAY; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:D01 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Sil, 20Way; No. Of Contacts Harwin - 08WX6499 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Sil, 20Way; No. Of Contacts Harwin
08WX6499
Socket, Sil, 20Way; No. Of Contacts Harwin 08WX6499
SOCKET, SIL, 20WAY; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:D01 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019);RoHS Compliant: Yes

SOCKET, SIL, 20WAY; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:D01 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX6499
Product Name Socket, Sil, 20Way; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909A4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details