HARWIN Datamate S-Tek

Description
Datamate S-Tek Shielded connectors EMI/RFI shielded Datamate connectors from Harwin for cable-to-PCB and I/O applications. The 2mm Datamate Hi-Rel connector family from Harwin is available with single-piece, machined metal backshells. This provides electrical screening against RFI and EMI interference. Manufactured in aluminium alloy with nickel plating for electrical performance and corrosion resistance, these backshells ensure full 360 degree electrical shielding when used in conjunction with metal braid. I/O connector with Electrical Shielding Designed to attach to a wide variety of standard metallic braids using industry standard tools, the backshells enable the shield braid to be connected through the backshell to the PCB ground plane. Available in cable-to-PCB-mount and cable-to-panel-mount configurations in a range of sizes covering 6, 10, 14, 20 and 26 positions. These backshells provide the capability to be used as an Input/Output connector. Delivering high performance levels, the new backshells are mechanically strong and easily assembled. Specification highlights 55/125/56 (-55 to +125°C, 56 day damp heat steady state) Tested in accordance with MIL-STD-1377 30dBs of RF attenuation between 10kHz to 400MHz Jackscrews for added mating security
Description
Datamate S-Tek Shielded connectors EMI/RFI shielded Datamate connectors from Harwin for cable-to-PCB and I/O applications. The 2mm Datamate Hi-Rel connector family from Harwin is available with single-piece, machined metal backshells. This provides electrical screening against RFI and EMI interference. Manufactured in aluminium alloy with nickel plating for electrical performance and corrosion resistance, these backshells ensure full 360 degree electrical shielding when used in conjunction with metal braid. I/O connector with Electrical Shielding Designed to attach to a wide variety of standard metallic braids using industry standard tools, the backshells enable the shield braid to be connected through the backshell to the PCB ground plane. Available in cable-to-PCB-mount and cable-to-panel-mount configurations in a range of sizes covering 6, 10, 14, 20 and 26 positions. These backshells provide the capability to be used as an Input/Output connector. Delivering high performance levels, the new backshells are mechanically strong and easily assembled. Specification highlights 55/125/56 (-55 to +125°C, 56 day damp heat steady state) Tested in accordance with MIL-STD-1377 30dBs of RF attenuation between 10kHz to 400MHz Jackscrews for added mating security

Suppliers

Company
Product
Description
Supplier Links
Datamate S-Tek Shielded connectors EMI/RFI shielded Datamate connectors from Harwin for cable-to-PCB and I/O applications. The 2mm Datamate Hi-Rel connector family from Harwin is available with single-piece, machined metal backshells. This provides electrical screening against RFI and EMI interference. Manufactured in aluminium alloy with nickel plating for electrical performance and corrosion resistance, these backshells ensure full 360 degree electrical shielding when used in conjunction with metal braid. I/O connector with Electrical Shielding Designed to attach to a wide variety of standard metallic braids using industry standard tools, the backshells enable the shield braid to be connected through the backshell to the PCB ground plane. Available in cable-to-PCB-mount and cable-to-panel-mount configurations in a range of sizes covering 6, 10, 14, 20 and 26 positions. These backshells provide the capability to be used as an Input/Output connector. Delivering high performance levels, the new backshells are mechanically strong and easily assembled. Specification highlights 55/125/56 (-55 to +125°C, 56 day damp heat steady state) Tested in accordance with MIL-STD-1377 30dBs of RF attenuation between 10kHz to 400MHz Jackscrews for added mating security

Datamate S-Tek Shielded connectors

EMI/RFI shielded Datamate connectors from Harwin for cable-to-PCB and I/O applications.

The 2mm Datamate Hi-Rel connector family from Harwin is available with single-piece, machined metal backshells. This provides electrical screening against RFI and EMI interference. Manufactured in aluminium alloy with nickel plating for electrical performance and corrosion resistance, these backshells ensure full 360 degree electrical shielding when used in conjunction with metal braid.

I/O connector with Electrical Shielding

Designed to attach to a wide variety of standard metallic braids using industry standard tools, the backshells enable the shield braid to be connected through the backshell to the PCB ground plane. Available in cable-to-PCB-mount and cable-to-panel-mount configurations in a range of sizes covering 6, 10, 14, 20 and 26 positions. These backshells provide the capability to be used as an Input/Output connector.

Delivering high performance levels, the new backshells are mechanically strong and easily assembled.

Specification highlights

  • 55/125/56 (-55 to +125°C, 56 day damp heat steady state)
  • Tested in accordance with MIL-STD-1377
  • 30dBs of RF attenuation between 10kHz to 400MHz
  • Jackscrews for added mating security
Supplier's Site

Technical Specifications

  HARWIN
Product Category Electrical Connectors
Product Number Datamate S-Tek
Connector Type Wire to Board Connector (optional feature); Wire to Wire Connector (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details