HARWIN Rectangular Connector Contacts G125-0500005

Description
Socket Contact Gold 18 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Gold 18 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-G125-0500005-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-G125-0500005-ND
Rectangular Connector Contacts 952-G125-0500005-ND
Socket Contact Gold 18 AWG Crimp Power

Socket Contact Gold 18 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, Crimp, 18Awg; Product Range Harwin - 83AH1885 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 18Awg; Product Range Harwin
83AH1885
Contact, Socket, Crimp, 18Awg; Product Range Harwin 83AH1885
CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Gecko-MT G125 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Gecko-MT G125 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 18Awg; Product Range Harwin - 65AH7208 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 18Awg; Product Range Harwin
65AH7208
Contact, Socket, Crimp, 18Awg; Product Range Harwin 65AH7208
CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Gecko-MT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Gecko-MT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-G125-0500005-ND 83AH1885
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 18Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data