HARWIN Rectangular Connector Contacts G125-1500005

Description
Pin Contact Gold 18 AWG Crimp Power
Request a Quote Datasheet
Description
Pin Contact Gold 18 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-G125-1500005-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-G125-1500005-ND
Rectangular Connector Contacts 952-G125-1500005-ND
Pin Contact Gold 18 AWG Crimp Power

Pin Contact Gold 18 AWG Crimp Power

Buy Now Datasheet
Contact, Pin, Crimp, 18Awg; Product Range Harwin - 83AH1886 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 18Awg; Product Range Harwin
83AH1886
Contact, Pin, Crimp, 18Awg; Product Range Harwin 83AH1886
CONTACT, PIN, CRIMP, 18AWG; Product Range:Gecko-MT G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Beryllium CopperRoHS Compliant: Yes

CONTACT, PIN, CRIMP, 18AWG; Product Range:Gecko-MT G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Beryllium CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-G125-1500005-ND 83AH1886
Product Name Rectangular Connector Contacts Contact, Pin, Crimp, 18Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
HyperMod Series: Heavy Duty Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details