HARWIN Rectangular Connector Contacts G125-1020005

Description
Pin Contact Gold 28-32 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 28-32 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-2513-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-2513-ND
Rectangular Connector Contacts 952-2513-ND
Pin Contact Gold 28-32 AWG Crimp

Pin Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Contact, Pin, 32-28Awg, Crimp; Product Range Harwin - 23X4914 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 32-28Awg, Crimp; Product Range Harwin
23X4914
Contact, Pin, 32-28Awg, Crimp; Product Range Harwin 23X4914
CONTACT, PIN, 32-28AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 32-28AWG, CRIMP; Product Range:Gecko G125 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2513-ND 23X4914
Product Name Rectangular Connector Contacts Contact, Pin, 32-28Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Rectangular Connector Accessories - 103682-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Coaxial Adapters - NAM3K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details