HARWIN Connector, Sip Socket, 10 Position, Through Hole; No. Of Contacts Harwin D01-99010 01

Description
CONNECTOR, SIP SOCKET, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:D01 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SIP SOCKET, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:D01 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sip Socket, 10 Position, Through Hole; No. Of Contacts Harwin - 08WX6496 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sip Socket, 10 Position, Through Hole; No. Of Contacts Harwin
08WX6496
Connector, Sip Socket, 10 Position, Through Hole; No. Of Contacts Harwin 08WX6496
CONNECTOR, SIP SOCKET, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:D01 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SIP SOCKET, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:D01 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX6496
Product Name Connector, Sip Socket, 10 Position, Through Hole; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details