HARWIN Rectangular Connector Contacts G125-1010005

Description
Pin Contact Gold 26 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-2512-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-2512-ND
Rectangular Connector Contacts 952-2512-ND
Pin Contact Gold 26 AWG Crimp

Pin Contact Gold 26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
2A 120V Electronic Connector
331-G125-1010005
2A 120V Electronic Connector 331-G125-1010005
Male Crimp Signal/Power Contact, 2A, 120V, 26AWG, Gold Product overview: G125-1010005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 120V, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-G125-1010005 can be used for catalog matching and distributor lookup.

Male Crimp Signal/Power Contact, 2A, 120V, 26AWG, Gold Product overview: G125-1010005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 120V, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-G125-1010005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2512-ND 331-G125-1010005
Product Name Rectangular Connector Contacts 2A 120V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 26 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Rectangular Connector Accessories - 1734-0510-014-2406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable Connectors - NCS-FG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details