HARWIN Free Plg-Socket Contacts 2 Way Rohs Compliant Harwin C90-3106F12S-3S

Description
FREE PLG-SOCKET CONTACTS 2 WAY ROHS COMPLIANT: YES
Description
FREE PLG-SOCKET CONTACTS 2 WAY ROHS COMPLIANT: YES
Datasheet Summary
Powered by GS/AI

The C90-3106F12S-3S is a 2-position circular straight plug connector designed for use with 16-22 AWG cables. It features a robust aluminum alloy shell with a zinc cobalt alloy finish, ensuring durability and resistance to environmental factors. The connector is rated for a maximum current of 13A and can handle voltages up to 500V AC and 700V DC for specific shell sizes. It exceeds IP67 standards for water resistance, making it suitable for harsh conditions. The operating temperature range is from -55°C to +125°C, and it is compliant with RoHS regulations. The connector is supplied with a rubber bushing for added sealing and protection.

Datasheet Summary
Powered by GS/AI

The C90-3106F12S-3S is a 2-position circular straight plug connector designed for use with 16-22 AWG cables. It features a robust aluminum alloy shell with a zinc cobalt alloy finish, ensuring durability and resistance to environmental factors. The connector is rated for a maximum current of 13A and can handle voltages up to 500V AC and 700V DC for specific shell sizes. It exceeds IP67 standards for water resistance, making it suitable for harsh conditions. The operating temperature range is from -55°C to +125°C, and it is compliant with RoHS regulations. The connector is supplied with a rubber bushing for added sealing and protection.

Suppliers

Company
Product
Description
Supplier Links
Free Plg-Socket Contacts 2 Way Rohs Compliant Harwin - 27T3922 - Newark, An Avnet Company
Chicago, IL, United States
Free Plg-Socket Contacts 2 Way Rohs Compliant Harwin
27T3922
Free Plg-Socket Contacts 2 Way Rohs Compliant Harwin 27T3922
FREE PLG-SOCKET CONTACTS 2 WAY ROHS COMPLIANT: YES

FREE PLG-SOCKET CONTACTS 2 WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T3922
Product Name Free Plg-Socket Contacts 2 Way Rohs Compliant Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details