HARWIN Datamate Extended Wall

Description
Datamate J-Tek Crimp with Extended Wall High-Reliability connector range now with integrated backpotting walls. Datamate range now offers even greater flexibility and provides for additional strain relief. Datamate male and female J-Tek crimp connectors with a choice of extended rear walls are now available from Harwin. These walls enable customers to seal the rear of the connector, by filling terminated connectors with potting material (typically an epoxy resin, also known as baackpotting). This has the double benefit of providing strain relief on the crimps, and also resists the ingress of dust and moisture. COTS Connector system The Datamate range is a professional connector system that sells at commercial prices. It is designed to conform to the requirements of BS 9525-F00033 and features high reliability four-finger Beryllium Copper contacts to ensure integrity of connection without loss of data. Products have been used successfully in the Bowman military radio system, the MBDA Seawolf air-to-air missile, and the A380 Airbus commercial jet.
Description
Datamate J-Tek Crimp with Extended Wall High-Reliability connector range now with integrated backpotting walls. Datamate range now offers even greater flexibility and provides for additional strain relief. Datamate male and female J-Tek crimp connectors with a choice of extended rear walls are now available from Harwin. These walls enable customers to seal the rear of the connector, by filling terminated connectors with potting material (typically an epoxy resin, also known as baackpotting). This has the double benefit of providing strain relief on the crimps, and also resists the ingress of dust and moisture. COTS Connector system The Datamate range is a professional connector system that sells at commercial prices. It is designed to conform to the requirements of BS 9525-F00033 and features high reliability four-finger Beryllium Copper contacts to ensure integrity of connection without loss of data. Products have been used successfully in the Bowman military radio system, the MBDA Seawolf air-to-air missile, and the A380 Airbus commercial jet.

Suppliers

Company
Product
Description
Supplier Links
Datamate J-Tek Crimp with Extended Wall High-Reliability connector range now with integrated backpotting walls. Datamate range now offers even greater flexibility and provides for additional strain relief. Datamate male and female J-Tek crimp connectors with a choice of extended rear walls are now available from Harwin. These walls enable customers to seal the rear of the connector, by filling terminated connectors with potting material (typically an epoxy resin, also known as baackpotting). This has the double benefit of providing strain relief on the crimps, and also resists the ingress of dust and moisture. COTS Connector system The Datamate range is a professional connector system that sells at commercial prices. It is designed to conform to the requirements of BS 9525-F00033 and features high reliability four-finger Beryllium Copper contacts to ensure integrity of connection without loss of data. Products have been used successfully in the Bowman military radio system, the MBDA Seawolf air-to-air missile, and the A380 Airbus commercial jet.

Datamate J-Tek Crimp with Extended Wall

High-Reliability connector range now with integrated backpotting walls.

Datamate range now offers even greater flexibility and provides for additional strain relief.

Datamate male and female J-Tek crimp connectors with a choice of extended rear walls are now available from Harwin. These walls enable customers to seal the rear of the connector, by filling terminated connectors with potting material (typically an epoxy resin, also known as baackpotting). This has the double benefit of providing strain relief on the crimps, and also resists the ingress of dust and moisture.

COTS Connector system

The Datamate range is a professional connector system that sells at commercial prices. It is designed to conform to the requirements of BS 9525-F00033 and features high reliability four-finger Beryllium Copper contacts to ensure integrity of connection without loss of data. Products have been used successfully in the Bowman military radio system, the MBDA Seawolf air-to-air missile, and the A380 Airbus commercial jet.

Supplier's Site

Technical Specifications

  HARWIN
Product Category Electrical Connectors
Product Number Datamate Extended Wall
Connector Type Wire to Board Connector (optional feature); Wire to Wire Connector (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
8+2 Pos. Female 24-28 AWG+RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4C10842F1-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Insulation Boot for P/N 9350 - 9352 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details