HARWIN Sockets for ICs, Transistors D01-9972642

Description
CONN SOCKET SIP 26POS GOLD
Description
CONN SOCKET SIP 26POS GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The D01-9972642 socket is a round pin I.C. socket designed for integrated circuits and other components with connection pins. It features machined female contacts with a gold-plated finish, housed in glass-filled thermoplastic. The socket supports both throughboard solder and wire-wrap terminations and is available in single and double row styles. Electrical ratings include a maximum current of 3A per contact at 25°C and 1A at 85°C, with a maximum contact resistance of 10m,Ѷ initially and 23m,Ѷ after conditioning. The insulation resistance is rated at a minimum of 10,000M,Ѷ, and it can withstand a dielectric strength of 1,000V rms. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. Mechanical characteristics include a durability rating of 1,000 operations and a contact shell retention force of 20N minimum. The socket is designed to endure vibrations and shocks, with specified severities of 10G and 100G, respectively. Overall, this socket is suitable for applications requiring reliable electrical connections in demanding environments.

Datasheet Summary
Powered by GS/AI

The D01-9972642 socket is a round pin I.C. socket designed for integrated circuits and other components with connection pins. It features machined female contacts with a gold-plated finish, housed in glass-filled thermoplastic. The socket supports both throughboard solder and wire-wrap terminations and is available in single and double row styles. Electrical ratings include a maximum current of 3A per contact at 25°C and 1A at 85°C, with a maximum contact resistance of 10m,Ѷ initially and 23m,Ѷ after conditioning. The insulation resistance is rated at a minimum of 10,000M,Ѷ, and it can withstand a dielectric strength of 1,000V rms. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. Mechanical characteristics include a durability rating of 1,000 operations and a contact shell retention force of 20N minimum. The socket is designed to endure vibrations and shocks, with specified severities of 10G and 100G, respectively. Overall, this socket is suitable for applications requiring reliable electrical connections in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - D01-9972642 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
D01-9972642
Sockets for ICs, Transistors D01-9972642
CONN SOCKET SIP 26POS GOLD

CONN SOCKET SIP 26POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number D01-9972642
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details