HARWIN Datamate Trio-Tek

Description
Datamate Trio-Tek – Automated Crimping The Datamate system from Harwin is designed to perform in conditions where high shock and vibration or extremes of temperature are experienced. It has been proven in military, aerospace, oil exploration and other demanding applications. Now Harwin has designed Datamate Trio-Tek, featuring a new triangular contact that is easily processed by automated equipment for volume applications. Lower assembled cost for volume applications Can be automated for improved process quality Improved strain relief Available in both L-Tek (latched) and J-Tek (jackscrew) designs Performing to the same High-Reliability standards as conventional Datamate contacts, the Datamate Trio-Tek open barrel crimp contact automates the crimp process. This significantly saves on assembly time, and reduces process costs. The new crimp design also incorporates a latching feature which simplifies the insertion of contacts into the housing – no additional tooling is required. Simplified and Automated The High-Reliability Product Manager commented: “An innovative, patent-pending design in the field of high reliability connectors, the Datamate Trio-Tek auto-crimp contact features a triangular form that is the key to providing a simplified crimping process, whilst enabling the customer to fully automate crimping in medium- and high-volume applications. Further, inexpensive hand crimping tools are also available for lower volume and product development and prototyping applications.” The high reliability contact of the Datamate Trio-Tek is tested in accordance with BS 9525-F0033. A crimp inspection window in the housing aids quality control, while the insulation crimp barrel provides improved strain relief. The housings come with jackscrews (J-Tek) or latching features (L-Tek), and the contacts are available both loose and on reels.
Description
Datamate Trio-Tek – Automated Crimping The Datamate system from Harwin is designed to perform in conditions where high shock and vibration or extremes of temperature are experienced. It has been proven in military, aerospace, oil exploration and other demanding applications. Now Harwin has designed Datamate Trio-Tek, featuring a new triangular contact that is easily processed by automated equipment for volume applications. Lower assembled cost for volume applications Can be automated for improved process quality Improved strain relief Available in both L-Tek (latched) and J-Tek (jackscrew) designs Performing to the same High-Reliability standards as conventional Datamate contacts, the Datamate Trio-Tek open barrel crimp contact automates the crimp process. This significantly saves on assembly time, and reduces process costs. The new crimp design also incorporates a latching feature which simplifies the insertion of contacts into the housing – no additional tooling is required. Simplified and Automated The High-Reliability Product Manager commented: “An innovative, patent-pending design in the field of high reliability connectors, the Datamate Trio-Tek auto-crimp contact features a triangular form that is the key to providing a simplified crimping process, whilst enabling the customer to fully automate crimping in medium- and high-volume applications. Further, inexpensive hand crimping tools are also available for lower volume and product development and prototyping applications.” The high reliability contact of the Datamate Trio-Tek is tested in accordance with BS 9525-F0033. A crimp inspection window in the housing aids quality control, while the insulation crimp barrel provides improved strain relief. The housings come with jackscrews (J-Tek) or latching features (L-Tek), and the contacts are available both loose and on reels.

Suppliers

Company
Product
Description
Supplier Links
Datamate Trio-Tek – Automated Crimping The Datamate system from Harwin is designed to perform in conditions where high shock and vibration or extremes of temperature are experienced. It has been proven in military, aerospace, oil exploration and other demanding applications. Now Harwin has designed Datamate Trio-Tek, featuring a new triangular contact that is easily processed by automated equipment for volume applications. Lower assembled cost for volume applications Can be automated for improved process quality Improved strain relief Available in both L-Tek (latched) and J-Tek (jackscrew) designs Performing to the same High-Reliability standards as conventional Datamate contacts, the Datamate Trio-Tek open barrel crimp contact automates the crimp process. This significantly saves on assembly time, and reduces process costs. The new crimp design also incorporates a latching feature which simplifies the insertion of contacts into the housing – no additional tooling is required. Simplified and Automated The High-Reliability Product Manager commented: “An innovative, patent-pending design in the field of high reliability connectors, the Datamate Trio-Tek auto-crimp contact features a triangular form that is the key to providing a simplified crimping process, whilst enabling the customer to fully automate crimping in medium- and high-volume applications. Further, inexpensive hand crimping tools are also available for lower volume and product development and prototyping applications.” The high reliability contact of the Datamate Trio-Tek is tested in accordance with BS 9525-F0033. A crimp inspection window in the housing aids quality control, while the insulation crimp barrel provides improved strain relief. The housings come with jackscrews (J-Tek) or latching features (L-Tek), and the contacts are available both loose and on reels.

Datamate Trio-Tek – Automated Crimping

The Datamate system from Harwin is designed to perform in conditions where high shock and vibration or extremes of temperature are experienced. It has been proven in military, aerospace, oil exploration and other demanding applications.

Now Harwin has designed Datamate Trio-Tek, featuring a new triangular contact that is easily processed by automated equipment for volume applications.

  • Lower assembled cost for volume applications
  • Can be automated for improved process quality
  • Improved strain relief
  • Available in both L-Tek (latched) and J-Tek (jackscrew) designs

Performing to the same High-Reliability standards as conventional Datamate contacts, the Datamate Trio-Tek open barrel crimp contact automates the crimp process. This significantly saves on assembly time, and reduces process costs. The new crimp design also incorporates a latching feature which simplifies the insertion of contacts into the housing – no additional tooling is required.

Simplified and Automated

The High-Reliability Product Manager commented: “An innovative, patent-pending design in the field of high reliability connectors, the Datamate Trio-Tek auto-crimp contact features a triangular form that is the key to providing a simplified crimping process, whilst enabling the customer to fully automate crimping in medium- and high-volume applications. Further, inexpensive hand crimping tools are also available for lower volume and product development and prototyping applications.”

The high reliability contact of the Datamate Trio-Tek is tested in accordance with BS 9525-F0033. A crimp inspection window in the housing aids quality control, while the insulation crimp barrel provides improved strain relief. The housings come with jackscrews (J-Tek) or latching features (L-Tek), and the contacts are available both loose and on reels.

Supplier's Site

Technical Specifications

  HARWIN
Product Category Electrical Connectors
Product Number Datamate Trio-Tek
Connector Type Wire to Board Connector (optional feature); Wire to Wire Connector (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
“N” Male to BNC Female, Adapter - SALE-9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details