HARWIN Sockets for ICs, Transistors D0820-42

Description
CONN IC DIP SOCKET 20POS GOLD
Datasheet
Description
CONN IC DIP SOCKET 20POS GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - D0820-42 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
D0820-42
Sockets for ICs, Transistors D0820-42
CONN IC DIP SOCKET 20POS GOLD

CONN IC DIP SOCKET 20POS GOLD

Supplier's Site Datasheet
Connector, Dip Socket, 20 Way, Pc Board; No. Of Contacts Harwin - 91K6955 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dip Socket, 20 Way, Pc Board; No. Of Contacts Harwin
91K6955
Connector, Dip Socket, 20 Way, Pc Board; No. Of Contacts Harwin 91K6955
CONNECTOR, DIP SOCKET, 20 WAY, PC BOARD; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D08 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

CONNECTOR, DIP SOCKET, 20 WAY, PC BOARD; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D08 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D0820-42 91K6955
Product Name Sockets for ICs, Transistors Connector, Dip Socket, 20 Way, Pc Board; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details