Quarter Turn Valve Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| BRASS AIR ACTUATED BALL VALVE DOUBLE ACTING 1/2" NPTF BALL VALVE MINI ACTUATOR DA32 SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS AIR ACTUATED BALL VALVE DOUBLE ACTING 1/2" NPTF BALL VALVE MINI ACTUATOR DA32 SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS AIR ACTUATED BALL VALVE DOUBLE ACTING 1/2" NPTF BALL VALVE MINI ACTUATOR DA32 | |
| BRASS AIR ACTUATED BALL VALVE DOUBLE ACTING 1/4" NPTF BALL VALVE MINI ACTUATOR DA32 SINGLE SOLENOID GENERAL PURPOSE 120/60VAC | |
| BRASS AIR ACTUATED BALL VALVE DOUBLE ACTING 1/4" NPTF BALL VALVE MINI ACTUATOR DA32 | |
| BRASS AIR ACTUATED BALL VALVE DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE 24VDC MINI ACTUATOR DA32 | |
| BRASS AIR ACTUATED BALL VALVE DOUBLE ACTING 3/8" NPTF BALL VALVE MINI ACTUATOR DA32 | |
| BRASS AIR ACTUATED BALL VALVE DOUBLE ACTING 3/8" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC MINI ACTUATOR DA32 | |
| BRASS AIR ACTUATED BALL VALVE DOUBLE ACTING 3/8" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC MINI ACTUATOR DA32 | |
| BRASS BALL VALVE 2-WAY NORMALLY CLOSED FLOW PATH, SPRING RETURN 1/4" NPTF BALL VALVE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH SPRING RETURN 1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF VALVE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE VALVE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE EPI - 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE EPI - 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EPI - 2-SWITCH EXPLOSION PROOF VALVE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EPI - 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EPI - 2-SWITCH GENERAL PURPOSE VALVE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EPI - 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF VALVE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EPI - 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EPI - 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE VALVE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH GENERAL... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION PROOF... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION PROOF | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI - 2-SWITCH... | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 1", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 1-1/2", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 1-1/4", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 1/2", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 1/4", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 2", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 2-1/2", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 3", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 3/4", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 3/8", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 4", LEVER HANDLE TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP BLOW OUT PROOF STEM, CHROME PLATED BRASS... | |
| CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM 2-WAY, FULL PORT SIZE 1" BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof-... | |
| CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM 2-WAY, FULL PORT SIZE 1-1/2" BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof-... | |
| CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM 2-WAY, FULL PORT SIZE 1-1/4" BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof-... | |
| CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM 2-WAY, FULL PORT SIZE 1/2" BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof-... | |
| CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM 2-WAY, FULL PORT SIZE 1/4" BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof-... | |
| CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM 2-WAY, FULL PORT SIZE 2" BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof-... | |
| CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM 2-WAY, FULL PORT SIZE 3/4" BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof-... | |
| CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM 2-WAY, FULL PORT SIZE 3/8" BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof-... | |
| SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN STANDAR PORT 1", FOUR... | |
| SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN STANDAR PORT 1-1/2", FOUR... | |
| SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN STANDAR PORT 1-1/4", FOUR... | |
| SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN STANDAR PORT 1/2", FOUR... | |
| SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN STANDAR PORT 1/4", FOUR... | |
| SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN STANDAR PORT 2", FOUR... | |
| SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN STANDAR PORT 2-1/2", FOUR... | |
| SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN STANDAR PORT 3", FOUR... | |
| SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN STANDAR PORT 3/4", FOUR... | |
| SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN STANDAR PORT 3/8", FOUR... | |
| SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN STANDAR PORT 1", FOUR... | |
| SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN STANDAR PORT 1-1/2", FOUR... | |
| SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN STANDAR PORT 1-1/4", FOUR... | |
| SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN STANDAR PORT 1/2", FOUR... | |
| SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN STANDAR PORT 1/4", FOUR... | |
| SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN STANDAR PORT 2", FOUR... | |
| SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN STANDAR PORT 2-1/2", FOUR... | |
| SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN STANDAR PORT 3", FOUR... | |
| SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN STANDAR PORT 3/4", FOUR... | |
| SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN STANDAR PORT 3/8", FOUR... | |
| SERIES 955N (T) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 1/2" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 955N (T) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 3/4" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 955N (T) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 3/8" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 956N (T) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 1-1/2" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 956N (T) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 1-1/4" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 956N (T) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 1/4" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 956N (T) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 2" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 966N (L) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 1" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 966N (L) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 1-1/2" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 966N (L) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 1-1/4" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 966N (L) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 1/2" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 966N (L) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 1/4" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 966N (L) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 2" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 966N (L) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 3/4" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| SERIES 966N (L) STAINLESS STEEL BALL VALVE THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR FULL PORT 3/8" SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH DOUBLE ACTING 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EPI - 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EPI - 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EPI - 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EPI - 2-SWITCH GENERAL PURPOSE | |
| BRASS FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION PROOF | |
| BRASS MANUAL BALL VALVE 1" WITH LATCH LOCK HANDLE 2-WAY, NORMALLY CLOSED, BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL INCLUDES SAFETY EXHAUST, PTFE SEATS, SEALS AND THRUST WASHER ADJUSTBLE... | |
| BRASS MANUAL BALL VALVE 1/2" WITH LATCH LOCK HANDLE 2-WAY, NORMALLY CLOSED, BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL INCLUDES SAFETY EXHAUST, PTFE SEATS, SEALS AND THRUST WASHER ADJUSTBLE... | |
| BRASS MANUAL BALL VALVE 1/4" WITH LATCH LOCK HANDLE 2-WAY, NORMALLY CLOSED, BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL INCLUDES SAFETY EXHAUST, PTFE SEATS, SEALS AND THRUST WASHER ADJUSTBLE... | |
| 355N 3-WAY DIRECT MOUNT BRASS STD, "T" PORT 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR85) | |
| 355n BRASS 3-WAY - T FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA32) | |
| 355n BRASS 3-WAY - T FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA52) | |
| 355n BRASS 3-WAY - T FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA63) | |
| 355n BRASS 3-WAY - T FLOW PATH 400 WOG 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR52) | |
| 355n BRASS 3-WAY- L FLOW PATH 400 WOG 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR52) | |
| 355n BRASS 3-WAY- T FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA32) | |
| 355n BRASS 3-WAY- T FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA52) | |
| 355n BRASS 3-WAY- T FLOW PATH 400 WOG 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR52) | |
| 355n BRASS 3-WAY- T FLOW PATH 400 WOG 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR63) | |
| 355n BRASS 3-WAY-T FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA32) | |
| 365N 3-WAY DIRECT MOUNT BRASS STD, "L" PORT 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR52) | |
| 365N 3-WAY DIRECT MOUNT BRASS STD, "L" PORT 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR63) | |
| 365N 3-WAY DIRECT MOUNT BRASS STD, "L" PORT 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR85) | |
| 365N 3-WAY DIRECT MOUNT BRASS STD, "T" PORT 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR85) | |
| 365n BRASS 3-WAY , L FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA63) | |
| 365n BRASS 3-WAY - L FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA32) | |
| 365n BRASS 3-WAY - L FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA52) | |
| 365n BRASS 3-WAY - L FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA63) | |
| 365n BRASS 3-WAY- L FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA32) | |
| 365n BRASS 3-WAY- L FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA52) | |
| 365n BRASS 3-WAY- L FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA63) | |
| BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| BRASS 2-WAY NC 1-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 2-WAY NC 1-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| BRASS 2-WAY NC 1-1/4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 2-WAY NC 1-1/4" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| BRASS 2-WAY NC 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 2-WAY NC 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| BRASS 2-WAY NC 1/4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 2-WAY NC 1/4" NPTF ELECTRIC ACTUATED BALL VALVE-24AC/DC | |
| BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| BRASS 2-WAY NC 2-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 2-WAY NC 2-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| BRASS 2-WAY NC 3" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 2-WAY NC 3" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| BRASS 2-WAY NC 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 2-WAY NC 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| BRASS 2-WAY NC 3/8" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 2-WAY NC 3/8" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| BRASS 2-WAY NC 4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 2-WAY NC 4" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| BRASS 2-WAY NC DOUBLE ACTING 1" NPTF BALL VALVE | |
| BRASS 2-WAY NC DOUBLE ACTING 1/4" NPTF BALL VALVE | |
| BRASS 2-WAY NC DOUBLE ACTING 3/4" NPTF BALL VALVE | |
| BRASS 2-WAY NC SPRING RETURN 1 1/2" NPTF BALL VALVE | |
| BRASS 2-WAY NC SPRING RETURN 1 1/4" NPTF BALL VALVE | |
| BRASS 2-WAY NC SPRING RETURN 1" NPTF BALL VALVE | |
| BRASS 2-WAY NC SPRING RETURN 1/2" NPTF BALL VALVE | |
| BRASS 2-WAY NC SPRING RETURN 2" NPTF BALL VALVE | |
| BRASS 2-WAY NC-DOUBLE ACTING 1 1/4" NPTF BALL VALVE | |
| BRASS 2-WAY NC-SPRING RETURN 3/4" NPTF BALL VALVE | |
| BRASS 2WAY NC-DOUBLE ACTING 1 1/2" NPTF BALL VALVE | |
| BRASS 2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE | |
| BRASS 2WAY NC-DOUBLE ACTING 2-1/2" NPTF BALL VALVE | |
| BRASS 2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE | |
| BRASS 2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE | |
| BRASS 3-WAY 1" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY 1" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY 1-1/2" NPTF ELECTRIC ACTUATED BALL VALVE, 24 AC/DC | |
| BRASS 3-WAY 1-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY 1-1/4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY 1-1/4" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY 1/4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY 1/4" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY 2" NPTF ELECTRIC ACTUATED BALL VALVE, 24 AC/DC | |
| BRASS 3-WAY 2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY 2-1/2" NPTF ELECTRIC ACTUATED BALL VALVE, 24 AC/DC | |
| BRASS 3-WAY 2-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY 3" NPTF ELECTRIC ACTUATED BALL VALVE, 24 AC/DC | |
| BRASS 3-WAY 3" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY 3/8" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY T PORT 1" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY T PORT 1" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY T PORT 1-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY T PORT 1-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY T PORT 1-1/4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY T PORT 1-1/4" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY T PORT 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY T PORT 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY T PORT 1/4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY T PORT 1/4" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY T PORT 2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY T PORT 2" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY T PORT 2-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY T PORT 2-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY T PORT 3" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY T PORT 3" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY T PORT 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC | |
| BRASS 3-WAY T PORT 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS 3-WAY T PORT 3/8" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC | |
| BRASS 3-WAY T PORT 3/8" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC | |
| BRASS AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 2-1/2" NPTF | |
| BRASS AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 3" NPTF | |
| BRASS AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 4" NPTF | |
| BRASS-2WAY NC-DOUBLE ACTING 1/2" NPTF BALL VALVE | |
| STAINLESS STEEL 2-WAY NC 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC | |
| STAINLESS STEEL 2-WAY NC 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| STAINLESS STEEL 2-WAY NC 1/4" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC | |
| STAINLESS STEEL 2-WAY NC 1/4" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| STAINLESS STEEL 2-WAY NC DOUBLE ACTING 1" NPTF BALL VALVE | |
| STAINLESS STEEL 2-WAY NC DOUBLE ACTING 1/4" NPTF BALL VALVE | |
| STAINLESS STEEL 2-WAY NC DOUBLE ACTING 3/4" NPTF BALL VALVE | |
| STAINLESS STEEL 2WAY NC-DOUBLE ACTING 1 1/2" NPTF BALL VALVE | |
| STAINLESS STEEL 2WAY NC-DOUBLE ACTING 1 1/4" NPTF BALL VALVE | |
| STAINLESS STEEL 2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE | |
| STAINLESS STEEL 2WAY NC-DOUBLE ACTING 2-1/2" NPTF BALL VALVE | |
| STAINLESS STEEL 2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE | |
| STAINLESS STEEL 2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE | |
| STAINLESS STEEL-2WAY NC-DOUBLE ACTING 1/2" NPTF BALL VALVE |
| Next >> |