Quarter Turn Valve BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC B2CD14-B-0

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC - B2CD14-B-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC
B2CD14-B-0
BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC B2CD14-B-0
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 3" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD14-B-0
Product Name BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 163018899 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Number of Ports 2
Connection Description Threaded
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-513SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details