Quarter Turn Valve STAINLESS STEEL-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC S2CD18-D-0

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC - S2CD18-D-0 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC
S2CD18-D-0
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC S2CD18-D-0
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 4" NPTF BALL VALVE
• SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CD18-D-0
Product Name STAINLESS STEEL-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Ball Valve - P3S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil, food and beverage and severe service; Air; Compressed Air; Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details