Quarter Turn Valve BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC B2CS18-B-0

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC - B2CS18-B-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC
B2CS18-B-0
BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC B2CS18-B-0
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 4" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CS18-B-0
Product Name BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valve - 162983707 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details
Sporlan Oil Level Control Components - OCV-20 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
16mm FASPROP - 17-216C-00241+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.20 mm)
View Details