Quarter Turn Valve STAINLESS STEEL-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC S2CD10-B-0

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC - S2CD10-B-0 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC
S2CD10-B-0
STAINLESS STEEL-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC S2CD10-B-0
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 2" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CD10-B-0
Product Name STAINLESS STEEL-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1210007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EV-2-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details