Quarter Turn Valve BRASS-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC B2CD10-D-0

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
BRASS-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC - B2CD10-D-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC
B2CD10-D-0
BRASS-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC B2CD10-D-0
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 2" NPTF BALL VALVE
• SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD10-D-0
Product Name BRASS-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Screwed Body Valve - VMH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Check Valve 0 5 4 - 1216010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details