Quarter Turn Valve BRASS-3WAY -DOUBLE ACTING 3" NPTF BALL VALVE - T FLOW PATH B3TD14-0-0

Description
355n BRASS 3-WAY - T FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA63)
Description
355n BRASS 3-WAY - T FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA63)

Suppliers

Company
Product
Description
Supplier Links
BRASS-3WAY -DOUBLE ACTING 3" NPTF BALL VALVE - T FLOW PATH - B3TD14-0-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-3WAY -DOUBLE ACTING 3" NPTF BALL VALVE - T FLOW PATH
B3TD14-0-0
BRASS-3WAY -DOUBLE ACTING 3" NPTF BALL VALVE - T FLOW PATH B3TD14-0-0
355n BRASS 3-WAY - T FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA63)

355n BRASS 3-WAY - T FLOW PATH
400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA63)

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B3TD14-0-0
Product Name BRASS-3WAY -DOUBLE ACTING 3" NPTF BALL VALVE - T FLOW PATH
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1210012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.25 inch (31.75 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543213 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details