Quarter Turn Valve SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1/2", 2 WAY WITH STAINLESS STEEL BALL AND STEM 700056-1/2

Description
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1/2" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER
Description
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1/2" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER

Suppliers

Company
Product
Description
Supplier Links
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1/2", 2 WAY WITH STAINLESS STEEL BALL AND STEM - 700056-1/2 - Quarter Turn Valve
Dallas, TX, USA
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1/2", 2 WAY WITH STAINLESS STEEL BALL AND STEM
700056-1/2
SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1/2", 2 WAY WITH STAINLESS STEEL BALL AND STEM 700056-1/2
• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1/2" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER

• CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM
• 2-WAY, FULL PORT SIZE 1/2"
• BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM
• PTFE SEATS, SEALS AND THRUST WASHER

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 700056-1/2
Product Name SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 1/2", 2 WAY WITH STAINLESS STEEL BALL AND STEM
Valve Type Ball
Primary Material Stainless Steel; Steel
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 162981673 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-3-C 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.50 inch (12.70 mm)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details