Quarter Turn Valve STAINLESS STEEL, 1-1/4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR - 2-SWITCH GENERAL PURPOSE S2CD07-0-1

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1-1/4" NPTF BALL VALVE • EPI - 2-SWITCH GENERAL PURPOSE
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1-1/4" NPTF BALL VALVE • EPI - 2-SWITCH GENERAL PURPOSE

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL, 1-1/4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR - 2-SWITCH GENERAL PURPOSE - S2CD07-0-1 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL, 1-1/4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR - 2-SWITCH GENERAL PURPOSE
S2CD07-0-1
STAINLESS STEEL, 1-1/4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR - 2-SWITCH GENERAL PURPOSE S2CD07-0-1
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1-1/4" NPTF BALL VALVE • EPI - 2-SWITCH GENERAL PURPOSE

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 1-1/4" NPTF BALL VALVE
• EPI - 2-SWITCH GENERAL PURPOSE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CD07-0-1
Product Name STAINLESS STEEL, 1-1/4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR - 2-SWITCH GENERAL PURPOSE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546063 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.98 inch (25.00 mm)
View Details
2 suppliers
T 14 Diaphragm Valve Union 0 5 2 - 121532012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
2.5 mm 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details