Quarter Turn Valve BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR - 2-SWITCH GENERAL PURPOSE B2CS18-0-1

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • EPI 2-SWITCH GENERAL PURPOSE
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • EPI 2-SWITCH GENERAL PURPOSE

Suppliers

Company
Product
Description
Supplier Links
BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR - 2-SWITCH GENERAL PURPOSE - B2CS18-0-1 - Quarter Turn Valve
Dallas, TX, USA
BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR - 2-SWITCH GENERAL PURPOSE
B2CS18-0-1
BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR - 2-SWITCH GENERAL PURPOSE B2CS18-0-1
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • EPI 2-SWITCH GENERAL PURPOSE

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 4" NPTF BALL VALVE
• EPI 2-SWITCH GENERAL PURPOSE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CS18-0-1
Product Name BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR - 2-SWITCH GENERAL PURPOSE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.50 inch (12.70 mm)
View Details
10mm PICOSOL - 11-221PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details