Quarter Turn Valve SERIES 956N(T) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 2", ISO 5211 MOUNTING PAD 956N-2

Description
• SERIES 956N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")
Description
• SERIES 956N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

Suppliers

Company
Product
Description
Supplier Links
SERIES 956N(T) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 2", ISO 5211 MOUNTING PAD - 956N-2 - Quarter Turn Valve
Dallas, TX, USA
SERIES 956N(T) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 2", ISO 5211 MOUNTING PAD
956N-2
SERIES 956N(T) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 2", ISO 5211 MOUNTING PAD 956N-2
• SERIES 956N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

• SERIES 956N (T) STAINLESS STEEL BALL VALVE
• THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR
• FULL PORT 2"
• SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN
• 100% AIR TESTED UNDER WATER AT 80 PSI
• WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 956N-2
Product Name SERIES 956N(T) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 2", ISO 5211 MOUNTING PAD
Valve Type Ball
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuated Ball Valves - Series EBT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC
Media Corrosive or High Purity Applications
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-C LESS CONN 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details