Quarter Turn Valve SERIES 355N(T) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1" 355N-1

Description
• SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN • STANDAR PORT 1", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 355N, 90° AND 180° FLOW PATH • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING
Description
• SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN • STANDAR PORT 1", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 355N, 90° AND 180° FLOW PATH • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING

Suppliers

Company
Product
Description
Supplier Links
SERIES 355N(T) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1" - 355N-1 - Quarter Turn Valve
Dallas, TX, USA
SERIES 355N(T) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1"
355N-1
SERIES 355N(T) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1" 355N-1
• SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN • STANDAR PORT 1", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 355N, 90° AND 180° FLOW PATH • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING

• SERIES 355N (T) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR
• LEVER HANDLE SIZE 1/4" TO 3" "T" FLOW PATTERN
• STANDAR PORT 1", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP
• MODEL 355N, 90° AND 180° FLOW PATH
• TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL
• PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE
• PTFE SEATS AND DOUBLE O-RING STEM PACKING

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 355N-1
Product Name SERIES 355N(T) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 1"
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Drain Valve - IDA - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Drain
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Water
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-25-C 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details