Quarter Turn Valve SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 3", 600WOG, WITH STEEL HANDLE 171N-3

Description
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 3", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING
Description
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 3", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING

Suppliers

Company
Product
Description
Supplier Links
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 3", 600WOG, WITH STEEL HANDLE - 171N-3 - Quarter Turn Valve
Dallas, TX, USA
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 3", 600WOG, WITH STEEL HANDLE
171N-3
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 3", 600WOG, WITH STEEL HANDLE 171N-3
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 3", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING

• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 3", LEVER HANDLE
• TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP
• BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL
• PTFE SEATS, SEALS AND THRUST WASHER
• ADJUSTABLE STEM PACKING

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 171N-3
Product Name SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 3", 600WOG, WITH STEEL HANDLE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Tube -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
VALVES - BP-038-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details