Quarter Turn Valve BRASS-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC B2CD18-B-0

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
BRASS-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC - B2CD18-B-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC
B2CD18-B-0
BRASS-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC B2CD18-B-0
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 4" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD18-B-0
Product Name BRASS-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Full Shut-Off Ultrapure Pressure Regulator - UPRS - Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-211-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details