Quarter Turn Valve BRASS, 2WAY, NC, DOUBLE ACTING, 2" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE B2CD10-B-1

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI 2-SWITCH GENERAL PURPOSE
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI 2-SWITCH GENERAL PURPOSE

Suppliers

Company
Product
Description
Supplier Links
BRASS, 2WAY, NC, DOUBLE ACTING, 2" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE - B2CD10-B-1 - Quarter Turn Valve
Dallas, TX, USA
BRASS, 2WAY, NC, DOUBLE ACTING, 2" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE
B2CD10-B-1
BRASS, 2WAY, NC, DOUBLE ACTING, 2" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE B2CD10-B-1
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI 2-SWITCH GENERAL PURPOSE

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 2" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
• EPI 2-SWITCH GENERAL PURPOSE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD10-B-1
Product Name BRASS, 2WAY, NC, DOUBLE ACTING, 2" NPTF BALL VALVE, GENERAL PURPOSE VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details
VALVES - BP-049-SS-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Spring Assisted Check Valves - DFT® DLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel; Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details