Quarter Turn Valve SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1/2", ISO 5211 MOUNTING PAD 966N-1/2

Description
• SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1/2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")
Description
• SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1/2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

Suppliers

Company
Product
Description
Supplier Links
SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1/2", ISO 5211 MOUNTING PAD - 966N-1/2 - Quarter Turn Valve
Dallas, TX, USA
SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1/2", ISO 5211 MOUNTING PAD
966N-1/2
SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1/2", ISO 5211 MOUNTING PAD 966N-1/2
• SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1/2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

• SERIES 966N (L) STAINLESS STEEL BALL VALVE
• THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR
• FULL PORT 1/2"
• SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN
• 100% AIR TESTED UNDER WATER AT 80 PSI
• WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 966N-1/2
Product Name SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1/2", ISO 5211 MOUNTING PAD
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valve - 162983730 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-B-ZGA 4X5 ODF 60
Specs
Valve Type Thermostatic Expansion
Media R-410A
Valve Size 0.50 inch (12.70 mm)
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details