Quarter Turn Valve BRASS-3WAY -DOUBLE ACTING 1" NPTF BALL VALVE - L FLOW PATH B3LD06-0-0

Description
365n BRASS 3-WAY - L FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA52)
Description
365n BRASS 3-WAY - L FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA52)

Suppliers

Company
Product
Description
Supplier Links
BRASS-3WAY -DOUBLE ACTING 1" NPTF BALL VALVE - L FLOW PATH - B3LD06-0-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-3WAY -DOUBLE ACTING 1" NPTF BALL VALVE - L FLOW PATH
B3LD06-0-0
BRASS-3WAY -DOUBLE ACTING 1" NPTF BALL VALVE - L FLOW PATH B3LD06-0-0
365n BRASS 3-WAY - L FLOW PATH 400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA52)

365n BRASS 3-WAY - L FLOW PATH
400 WOG 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA52)

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B3LD06-0-0
Product Name BRASS-3WAY -DOUBLE ACTING 1" NPTF BALL VALVE - L FLOW PATH
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 162981541 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-39-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details