CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM
2-WAY, FULL PORT SIZE 3/4"
BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM
PTFE SEATS, SEALS AND THRUST WASHER
| Quarter Turn Valve | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700056-3/4 |
| Product Name | SERIES 700056 CARBON STEEL A105 BALL VALVE, FULL PORT 3/4", 2 WAY WITH STAINLESS STEEL BALL AND STEM |
| Valve Type | Ball |
| Primary Material | Stainless Steel; Steel |
| Valve Size | 0.75 inch (19.05 mm) |