Quarter Turn Valve BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH EXPLOSION PROOF B2CD14-D-3

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF

Suppliers

Company
Product
Description
Supplier Links
BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH EXPLOSION PROOF - B2CD14-D-3 - Quarter Turn Valve
Dallas, TX, USA
BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH EXPLOSION PROOF
B2CD14-D-3
BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH EXPLOSION PROOF B2CD14-D-3
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 3" NPTF BALL VALVE
• SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC
• EPI 2-SWITCH EXPLOSION PROOF

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD14-D-3
Product Name BRASS-2WAY NC-DOUBLE ACTING 3" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC, ELECTRIC POSITION INDICATOR 2-SWITCH EXPLOSION PROOF
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 147430291 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
Connection Description Threaded
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-29SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details