Quarter Turn Valve SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/4" 365N-3/4

Description
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 3/4", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING
Description
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 3/4", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING

Suppliers

Company
Product
Description
Supplier Links
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/4" - 365N-3/4 - Quarter Turn Valve
Dallas, TX, USA
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/4"
365N-3/4
SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/4" 365N-3/4
• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR • LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN • STANDAR PORT 3/4", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP • MODEL 365N, 90° WITH OFF POSITION • TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL • PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE • PTFE SEATS AND DOUBLE O-RING STEM PACKING

• SERIES 365N (L) THREE WAY BRASS BALL VALVE WITH ISO 5211 PAD FOR ACTUATOR
• LEVER HANDLE SIZE 1/4" TO 3" "L" FLOW PATTERN
• STANDAR PORT 3/4", FOUR SEATS, PRESSURE RATING 400 WOG - 100 WSP
• MODEL 365N, 90° WITH OFF POSITION
• TEMPERATING TO 344°F, BLOW OUT PROOF STE, CHROME PLATED BRASS BALL
• PTFE SEATS WITH O-RING BACKING FOR LOW OPERATING TORQUE
• PTFE SEATS AND DOUBLE O-RING STEM PACKING

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 365N-3/4
Product Name SERIES 365N(L) THREE WAY BRASS DIRECT MOUNT BALL VALVE, STANDARD PORT 3/4"
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Operated Bellows Solenoid Valve - PS - Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SS-4-Z 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
8mm CHIPSOL - 14-221CA070HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.70 mm)
View Details