Quarter Turn Valve BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC B2CE10-0-5

Description
BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC
Description
BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC

Suppliers

Company
Product
Description
Supplier Links
BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC - B2CE10-0-5 - Quarter Turn Valve
Dallas, TX, USA
BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC
B2CE10-0-5
BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC B2CE10-0-5
BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC

BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CE10-0-5
Product Name BRASS 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball CheckValves - Series TBC360 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-513S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
22mm MINISOL - 09-211-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details