Quarter Turn Valve Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "L" PORT, 400 WOG, 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA75) | |
| 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "T" PORT, 400 WOG, 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA100) | |
| 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "T" PORT, 400 WOG, 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA52) | |
| 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "T" PORT, 400 WOG, 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA63) | |
| 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "T" PORT, 400 WOG, 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA75) | |
| 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "T" PORT, 400 WOG, 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA85) | |
| 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "T" PORT, 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR100) | |
| 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "T" PORT, 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR125) | |
| 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "T" PORT, 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR63) | |
| 956N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "T" PORT, 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR75) | |
| 966N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "L" PORT, 400 WOG, 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA100) | |
| 966N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "L" PORT, 400 WOG, 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA52) | |
| 966N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "L" PORT, 400 WOG, 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA63) | |
| 966N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "L" PORT, 400 WOG, 100 WSP WITH DOUBLE ACTING PNEUMATIC ACTUATOR (DA85) | |
| 966N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "L" PORT, 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR100) | |
| 966N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "L" PORT, 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR125) | |
| 966N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "L" PORT, 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR63) | |
| 966N 3-WAY DIRECT MOUNT ASTM A351 CF8M STAINLESS STEEL, FULL "L" PORT, 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR75) | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 1" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 1" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 1-1/2" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 1-1/2" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 1-1/4" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 1-1/4" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 1/2" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 1/2" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 1/4" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 1/4" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 2" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 2" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 3/4" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 3/4" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 3/8" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR 3 WAY "T" STAINLESS STEEL BALL VALVE FULL PORT, DIRECT MOUNT, 3/8" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 1" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 1" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 1-1/2" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 1-1/2" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 1-1/4" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 1-1/4" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 1/2" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 1/2" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 1/4" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 1/4" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 2" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 2" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 3/4" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 3/4" NPTF 24AC/DC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 3/8" NPTF 120/60 VAC | |
| ELECTRIC ACTUATOR WITH 3WAY STAINLESS STEEL "L" BALL VALVE FULL PORT, DIRECT MOUNT, 3/8" NPTF 24AC/DC | |
| STAINLESS STEEL BALL VALVE 2-WAY NORMALLY CLOSED FLOW PATH, SPRING RETURN 1/4" NPTF BALL VALVE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH SPRING RETURN 1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION PROOF... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF VALVE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE VALVE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE EPI - 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE EPI - 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EPI - 2-SWITCH EXPLOSION PROOF VALVE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EPI - 2-SWITCH GENERAL PURPOSE VALVE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1-1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION PROOF... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION PROOF... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION PROOF... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 1/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI 2-SWITCH EXPLOSION PROOF... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION PROOF... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 2-1/2" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF VALVE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE VALVE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI 2-SWITCH... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 3/4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE EPI 2-SWITCH EXPLOSION PROOF | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE EPI 2-SWITCH GENERAL PURPOSE | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE EXPLOSION PROOF VALVE 120/60VAC EPI - 2-SWITCH EXPLOSION... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE EXPLOSION PROOF VALVE 24VDC EPI 2-SWITCH EXPLOSION PROOF... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC EPI -... | |
| STAINLESS STEEL FULL FLOW BALL VALVE 2-WAY NORMALLY CLOSED PATH, SPRING RETURN 4" NPTF BALL VALVE SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC | |
| STAINLESS STEEL 2-WAY NC 1 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC | |
| STAINLESS STEEL 2-WAY NC 1 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| STAINLESS STEEL 2-WAY NC 1 1/4" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC | |
| STAINLESS STEEL 2-WAY NC 1 1/4" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| STAINLESS STEEL 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC | |
| STAINLESS STEEL 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| STAINLESS STEEL 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC | |
| STAINLESS STEEL 2-WAY NC 2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| STAINLESS STEEL 2-WAY NC 2-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC | |
| STAINLESS STEEL 2-WAY NC 2-1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| STAINLESS STEEL 2-WAY NC 3" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC | |
| STAINLESS STEEL 2-WAY NC 3" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| STAINLESS STEEL 2-WAY NC 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC | |
| STAINLESS STEEL 2-WAY NC 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| STAINLESS STEEL 2-WAY NC 4" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC | |
| STAINLESS STEEL 2-WAY NC 4" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC | |
| STAINLESS STEEL 2-WAY NC SPRING RETURN 1 1/2" NPTF BALL VALVE | |
| STAINLESS STEEL 2-WAY NC SPRING RETURN 1 1/4" NPTF BALL VALVE | |
| STAINLESS STEEL 2-WAY NC SPRING RETURN 1" NPTF BALL VALVE | |
| STAINLESS STEEL 2-WAY NC SPRING RETURN 1/2" NPTF BALL VALVE | |
| STAINLESS STEEL 2-WAY NC SPRING RETURN 2" NPTF BALL VALVE | |
| STAINLESS STEEL 2-WAY NC-SPRING RETURN 3/4" NPTF BALL VALVE | |
| STAINLESS STEEL AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 2-1/2" NPTF | |
| STAINLESS STEEL AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 3" NPTF | |
| STAINLESS STEEL AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 4" NPTF |
| << Prev |