SERIES 966N (L) STAINLESS STEEL BALL VALVE
THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR
FULL PORT 1/4"
SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN
100% AIR TESTED UNDER WATER AT 80 PSI
WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4" TO 2")
| Quarter Turn Valve | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 966N-1/4 |
| Product Name | SERIES 966N(L) STAINLESS STEEL DIRECT MOUNT 3 WAY BALL VALVE, FULL PORT 1/4", ISO 5211 MOUNTING PAD |
| Valve Type | Ball |
| Primary Material | Stainless Steel |
| Valve Size | 0.25 inch (6.35 mm) |