Quarter Turn Valve BRASS-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC B2CD18-D-0

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
BRASS-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC - B2CD18-D-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC
B2CD18-D-0
BRASS-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC B2CD18-D-0
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 4" NPTF BALL VALVE
• SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD18-D-0
Product Name BRASS-2WAY NC-DOUBLE ACTING 4" NPTF BALL VALVE, EXPLOSION PROOF VALVE 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Weir Style Diaphragm Valve - Series D14 - Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
Primary Material PTFE (optional feature); EPDM
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-517S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
32mm BACOSOL - 04-211-207-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details