Quarter Turn Valve BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN B2CS18-0-0

Description
BRASS AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 4" NPTF
Description
BRASS AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 4" NPTF

Suppliers

Company
Product
Description
Supplier Links
BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN - B2CS18-0-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN
B2CS18-0-0
BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN B2CS18-0-0
BRASS AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 4" NPTF

BRASS AIR ACTUATED BALL VALVE
2-WAY NC-SPRING RETURN 4" NPTF

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CS18-0-0
Product Name BRASS, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
DeZURIK Split Gate Valves (KSG) -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details
BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP200(B) (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details