Quarter Turn Valve BRASS-2WAY NC-DOUBLE ACTING 1" NPTF BALL VALVE B2CD06-0-0

Description
BRASS 2-WAY NC DOUBLE ACTING 1" NPTF BALL VALVE
Description
BRASS 2-WAY NC DOUBLE ACTING 1" NPTF BALL VALVE

Suppliers

Company
Product
Description
Supplier Links
BRASS-2WAY NC-DOUBLE ACTING 1" NPTF BALL VALVE - B2CD06-0-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-2WAY NC-DOUBLE ACTING 1" NPTF BALL VALVE
B2CD06-0-0
BRASS-2WAY NC-DOUBLE ACTING 1" NPTF BALL VALVE B2CD06-0-0
BRASS 2-WAY NC DOUBLE ACTING 1" NPTF BALL VALVE

BRASS 2-WAY NC DOUBLE ACTING 1" NPTF BALL VALVE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD06-0-0
Product Name BRASS-2WAY NC-DOUBLE ACTING 1" NPTF BALL VALVE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163021705 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-1-ZPM 3X5 ODF 20' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.38 inch (9.52 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details