Quarter Turn Valve BRASS-3WAY SPRING RETURN 1" NPTF BALL VALVE - L FLOW PATH B3LS06-0-0

Description
365N 3-WAY DIRECT MOUNT BRASS STD, "L" PORT 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR52)
Description
365N 3-WAY DIRECT MOUNT BRASS STD, "L" PORT 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR52)

Suppliers

Company
Product
Description
Supplier Links
BRASS-3WAY SPRING RETURN 1" NPTF BALL VALVE - L FLOW PATH - B3LS06-0-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-3WAY SPRING RETURN 1" NPTF BALL VALVE - L FLOW PATH
B3LS06-0-0
BRASS-3WAY SPRING RETURN 1" NPTF BALL VALVE - L FLOW PATH B3LS06-0-0
365N 3-WAY DIRECT MOUNT BRASS STD, "L" PORT 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR52)

365N 3-WAY DIRECT MOUNT BRASS STD, "L" PORT 400 WOG, 100 WSP WITH SPRING RETURN PNEUMATIC ACTUATOR (SR52)

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B3LS06-0-0
Product Name BRASS-3WAY SPRING RETURN 1" NPTF BALL VALVE - L FLOW PATH
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1222015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.50 inch (38.10 mm)
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EW-2-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details