Quarter Turn Valve BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC B2CE06-0-5

Description
BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC
Description
BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC

Suppliers

Company
Product
Description
Supplier Links
BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC - B2CE06-0-5 - Quarter Turn Valve
Dallas, TX, USA
BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC
B2CE06-0-5
BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC B2CE06-0-5
BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC

BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CE06-0-5
Product Name BRASS 2-WAY NC 1" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valve - 162983526 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-25SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details