Quarter Turn Valve BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED 365N BALL VALVE-24 AC/DC B3LE05-0-5

Description
BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC
Description
BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC

Suppliers

Company
Product
Description
Supplier Links
BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED 365N BALL VALVE-24 AC/DC - B3LE05-0-5 - Quarter Turn Valve
Dallas, TX, USA
BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED 365N BALL VALVE-24 AC/DC
B3LE05-0-5
BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED 365N BALL VALVE-24 AC/DC B3LE05-0-5
BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC

BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED BALL VALVE-24 AC/DC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B3LE05-0-5
Product Name BRASS 3-WAY 3/4" NPTF ELECTRIC ACTUATED 365N BALL VALVE-24 AC/DC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-075-CPVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Severe Service Control Valves - DFT® HI-100™ - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details