Quarter Turn Valve BRASS-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE B2CD10-0-0

Description
BRASS 2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE
Description
BRASS 2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE

Suppliers

Company
Product
Description
Supplier Links
BRASS-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE - B2CD10-0-0 - Quarter Turn Valve
Dallas, TX, USA
BRASS-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE
B2CD10-0-0
BRASS-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE B2CD10-0-0
BRASS 2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE

BRASS 2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD10-0-0
Product Name BRASS-2WAY NC-DOUBLE ACTING 2" NPTF BALL VALVE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Angle Pressure Relief Valve - RVT - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Acids, Highly Corrosive Liquids
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-517-0/100 - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
16mm FLATPROP - 12-216C-03-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details