Quarter Turn Valve SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 2-1/2", 600WOG, WITH STEEL HANDLE 171N-2-1/2

Description
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 2-1/2", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING
Description
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 2-1/2", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING

Suppliers

Company
Product
Description
Supplier Links
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 2-1/2", 600WOG, WITH STEEL HANDLE - 171N-2-1/2 - Quarter Turn Valve
Dallas, TX, USA
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 2-1/2", 600WOG, WITH STEEL HANDLE
171N-2-1/2
SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 2-1/2", 600WOG, WITH STEEL HANDLE 171N-2-1/2
• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 2-1/2", LEVER HANDLE • TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP • BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL • PTFE SEATS, SEALS AND THRUST WASHER • ADJUSTABLE STEM PACKING

• BRASS MANUAL BALL VALVE, FEMALE/FEMALE, FULL PORT SIZE 2-1/2", LEVER HANDLE
• TEMPERATURE TO 366°F, PRESSURE RATING 600WOG - 150 WSP
• BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL
• PTFE SEATS, SEALS AND THRUST WASHER
• ADJUSTABLE STEM PACKING

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number 171N-2-1/2
Product Name SERIES 171N BRASS MANUAL BALL VALVE, 2 WAY, FULL PORT 2-1/2", 600WOG, WITH STEEL HANDLE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
FAIRCHILD - Pressure Regulators, HPP -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details