Quarter Turn Valve BRASS, 1-1/4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF B2CS07-D-3

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1-1/4" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI - 2-SWITCH EXPLOSION PROOF
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1-1/4" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI - 2-SWITCH EXPLOSION PROOF

Suppliers

Company
Product
Description
Supplier Links
BRASS, 1-1/4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF - B2CS07-D-3 - Quarter Turn Valve
Dallas, TX, USA
BRASS, 1-1/4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF
B2CS07-D-3
BRASS, 1-1/4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF B2CS07-D-3
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1-1/4" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI - 2-SWITCH EXPLOSION PROOF

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 1-1/4" NPTF BALL VALVE
• EXPLOSION PROOF VALVE 24VDC
• EPI - 2-SWITCH EXPLOSION PROOF

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CS07-D-3
Product Name BRASS, 1-1/4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQ BODY 2X4 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
16mm FASPROP - 17-216C-00-41+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.02 inch (0.50 mm)
View Details